MURATA ELECTRONICS
WSG-DN242-01S-002 -- RF TRANSCEIVER MODULES AND MODEMS
Murata Electronics
RF Transceiver Modules and Modems
WSG-DN242-01S-002
Description
Transceiver Module
-
Quarktwin Technology Ltd.
Description
Transceiver Module
Technical Specifications
|
Product Category
|
RF Transceivers |
|
Product Number
|
WSG-DN242-01S-002 |
|
Product Name
|
RF Transceiver Modules and Modems |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Military / Defense
Features
RoHS
Operating Frequency
8000 to 12000 MHz
View Details
Package Type
Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features
RoHS
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Crane Aerospace & Electronics
Operating Frequency
9500 to 10500 MHz
View Details