Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104775-WPN20R24D12C
Mounting: SMD (SMT)
Power Rating: 20 W
Isolation Voltage: 1.5 kV
Number of Outputs: 2
Output Current: 830 mA
Voltage - Output 1: 12 V
Voltage - Output 2: 12 V
Output Power: 10 W
Output Voltage: 12 V
Categories: OEM Parts(T-Z)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Nominal Input Voltage: 24 V
Current - Output 1: 830 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104775-WPN20R24D12C |
| Product Name | OEM Parts - OEM Parts (T - Z) - WPN20R24D12C |