32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead
CRYSTAL RESONATOR, 32.768KHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Resonators |
| Product Number | 490-WMRAG32K76CS4C00R0TR-ND | WMRAG32K76CS4C00R0 | 32AK9696 |
| Product Name | Crystals | Crystals | Crystal Resonator, 32.768Khz, Smd Rohs Compliant Murata |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Load Capacitance | 8 pF | 8 pF | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |