Murata Electronics Crystals WMRAG32K76CS3C00R0

Description
32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-WMRAG32K76CS3C00R0TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead

32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 8PF SMD

CRYSTAL 32.7680KHZ 8PF SMD

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 8PF SMD

CRYSTAL 32.7680KHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 490-WMRAG32K76CS3C00R0TR-ND WMRAG32K76CS3C00R0 WMRAG32K76CS3C00R0
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8238913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - CDX-1293 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details