Murata Electronics Crystals WMRAG32K76CS2C00R0

Description
32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-WMRAG32K76CS2C00R0TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead

32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 8PF SMD

CRYSTAL 32.7680KHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-WMRAG32K76CS2C00R0TR-ND WMRAG32K76CS2C00R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Units - 6719410 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 1734743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details