Murata Electronics Crystals WMRAG32K76CS1C00R0

Description
32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-WMRAG32K76CS1C00R0TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead

32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-WMRAG32K76CS1C00R0CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead

32.768kHz ±20ppm Crystal 8pF 75 kOhms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366450-WMRAG32K76CS1C00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366450-WMRAG32K76CS1C00R0
Crystals, Oscillators, Resonators - Crystals 1366450-WMRAG32K76CS1C00R0
Win Source Part Number: 1366450-WMRAG32K76CS 1C00R0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: MEMS MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tape & Reel Product Status: Last Time Buy Frequency: 32.768 kHz Package / Case: 4-SMD, No Lead Base Product Number: WMRAG Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 75 kOhms Size / Dimension: 0.037" L x 0.024" W (0.95mm x 0.60mm) Height - Seated (Max): 0.014" (0.35mm) ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 8pF

Win Source Part Number: 1366450-WMRAG32K76CS1C00R0
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: MEMS
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Last Time Buy
Frequency: 32.768 kHz
Package / Case: 4-SMD, No Lead
Base Product Number: WMRAG
Mounting Type: Surface Mount
HTSUS: 8541.60.0010
ESR (Equivalent Series Resistance): 75 kOhms
Size / Dimension: 0.037" L x 0.024" W (0.95mm x 0.60mm)
Height - Seated (Max): 0.014" (0.35mm)
ECCN: EAR99
Frequency Tolerance: ±20ppm
Load Capacitance: 8pF

Buy Now Datasheet
CRYSTAL 32.7680KHZ 8PF SMD

CRYSTAL 32.7680KHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 490-WMRAG32K76CS1C00R0TR-ND 1366450-WMRAG32K76CS1C00R0 WMRAG32K76CS1C00R0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 8 pF 8 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data