RF TXRX MOD ISM > 1GHZ CHAS MNT
General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included Chassis Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | WIT2492M | WIT2492M |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 70.0 C (-40.0 to 158.0 F) | -40.0 to 70.0 C (-40.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Data Rate | 461 kbps | 461 kbps |
| Sensitivity | -90 dBm | -90 dBm |
| Output Power | 18 dBm | 18 dBm |