General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, MMCX Chassis Mount
RF TXRX MOD ISM>1GHZ MMCX CHAS
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | WIT2410M4G | WIT2410M4G |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 70.0 C (-40.0 to 158.0 F) | -40.0 to 70.0 C (-40.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Data Rate | 461 kbps | 461 kbps |