Murata Electronics OEM Parts - OEM Parts (T - Z) - VR110B080CA1C VR110B080CA1C

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010414-VR110B080CA1 C Mounting: SMD (SMT) Power Rating: 128 W Output Current: 80 A Output Voltage: 1.6 V Categories: OEM Parts(T-Z) Case / Package: Module Alternative Parts (Cross-Reference): VR110B080CA1CVR110B0 80CA-1C; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Edge RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010414-VR110B080CA1 C Mounting: SMD (SMT) Power Rating: 128 W Output Current: 80 A Output Voltage: 1.6 V Categories: OEM Parts(T-Z) Case / Package: Module Alternative Parts (Cross-Reference): VR110B080CA1CVR110B0 80CA-1C; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Edge RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - VR110B080CA1C - 1010414-VR110B080CA1C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - VR110B080CA1C
1010414-VR110B080CA1C
OEM Parts - OEM Parts (T - Z) - VR110B080CA1C 1010414-VR110B080CA1C
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010414-VR110B080CA1 C Mounting: SMD (SMT) Power Rating: 128 W Output Current: 80 A Output Voltage: 1.6 V Categories: OEM Parts(T-Z) Case / Package: Module Alternative Parts (Cross-Reference): VR110B080CA1CVR110B0 80CA-1C; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Edge RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010414-VR110B080CA1C
Mounting: SMD (SMT)
Power Rating: 128 W
Output Current: 80 A
Output Voltage: 1.6 V
Categories: OEM Parts(T-Z)
Case / Package: Module
Alternative Parts (Cross-Reference): VR110B080CA1CVR110B080CA-1C;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Mount: Edge
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1010414-VR110B080CA1C
Product Name OEM Parts - OEM Parts (T - Z) - VR110B080CA1C
Unlock Full Specs
to access all available technical data