Murata Power Solutions Newest Parts - VFS6VD81E221U31A VFS6VD81E221U31A

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 735708-VFS6VD81E221U 31A Packaging: Cut Tape (CT) Type: Low Pass Mounting Style: Through Hole Applications: General Purpose Voltage - Rated: 25V Technology: LC (T-Type) Height: 0.413" (10.50mm) Current: 6A Part Status: Last Time Buy Filter Order: 3rd Values: C = 220pF ESD Protection: No Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" L x 0.100" W (8.00mm x 2.54mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 735708-VFS6VD81E221U 31A Packaging: Cut Tape (CT) Type: Low Pass Mounting Style: Through Hole Applications: General Purpose Voltage - Rated: 25V Technology: LC (T-Type) Height: 0.413" (10.50mm) Current: 6A Part Status: Last Time Buy Filter Order: 3rd Values: C = 220pF ESD Protection: No Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" L x 0.100" W (8.00mm x 2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - VFS6VD81E221U31A
735708-VFS6VD81E221U31A
Newest Parts - VFS6VD81E221U31A 735708-VFS6VD81E221U31A
Manufacturer: Murata Electronics North America Win Source Part Number: 735708-VFS6VD81E221U 31A Packaging: Cut Tape (CT) Type: Low Pass Mounting Style: Through Hole Applications: General Purpose Voltage - Rated: 25V Technology: LC (T-Type) Height: 0.413" (10.50mm) Current: 6A Part Status: Last Time Buy Filter Order: 3rd Values: C = 220pF ESD Protection: No Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" L x 0.100" W (8.00mm x 2.54mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 735708-VFS6VD81E221U31A
Packaging: Cut Tape (CT)
Type: Low Pass
Mounting Style: Through Hole
Applications: General Purpose
Voltage - Rated: 25V
Technology: LC (T-Type)
Height: 0.413" (10.50mm)
Current: 6A
Part Status: Last Time Buy
Filter Order: 3rd
Values: C = 220pF
ESD Protection: No
Categories: Filters
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Radial - 3 Leads
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" L x 0.100" W (8.00mm x 2.54mm)

Buy Now
220PF EMI RFI Filter - 835-VFS6VD81E221U31A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220PF EMI RFI Filter
835-VFS6VD81E221U31A
220PF EMI RFI Filter 835-VFS6VD81E221U31A
FILTER LC(T) 220PF TH Product overview: VFS6VD81E221U31A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 220PF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-VFS6VD81E221U31A can be used for catalog matching and distributor lookup.

FILTER LC(T) 220PF TH Product overview: VFS6VD81E221U31A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 220PF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-VFS6VD81E221U31A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 735708-VFS6VD81E221U31A 835-VFS6VD81E221U31A
Product Name Newest Parts - VFS6VD81E221U31A 220PF EMI RFI Filter
Applications General Purpose
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - LMF100CIN - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details