Murata Power Solutions Power Supplies - Board Mount - DC DC Converters UWS-5/10-Q48NH-C

Description
Win Source Part Number: 1351204-UWS-5/10-Q48 NH-C Category: Power Supplies - Board Mount - DC DC Converters Series: UWS Type: Isolated Module Features: Remote On/Off, UVLO Package: Tray Size / Dimension: 1.31" L x 0.91" W x 0.36" H (33.3mm x 23.1mm x 9.1mm) Applications: ITE (Commercial) Standard Package: 128 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UWS-5 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1351204-UWS-5/10-Q48 NH-C Category: Power Supplies - Board Mount - DC DC Converters Series: UWS Type: Isolated Module Features: Remote On/Off, UVLO Package: Tray Size / Dimension: 1.31" L x 0.91" W x 0.36" H (33.3mm x 23.1mm x 9.1mm) Applications: ITE (Commercial) Standard Package: 128 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UWS-5 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351204-UWS-5/10-Q48NH-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351204-UWS-5/10-Q48NH-C
Power Supplies - Board Mount - DC DC Converters 1351204-UWS-5/10-Q48NH-C
Win Source Part Number: 1351204-UWS-5/10-Q48 NH-C Category: Power Supplies - Board Mount - DC DC Converters Series: UWS Type: Isolated Module Features: Remote On/Off, UVLO Package: Tray Size / Dimension: 1.31" L x 0.91" W x 0.36" H (33.3mm x 23.1mm x 9.1mm) Applications: ITE (Commercial) Standard Package: 128 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UWS-5 Product Status: Last Time Buy

Win Source Part Number: 1351204-UWS-5/10-Q48NH-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: UWS
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tray
Size / Dimension: 1.31" L x 0.91" W x 0.36" H (33.3mm x 23.1mm x 9.1mm)
Applications: ITE (Commercial)
Standard Package: 128
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/16 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: UWS-5
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351204-UWS-5/10-Q48NH-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
CSD87333Q3D High Duty Cycle Synchronous Buck NexFET™ 3x3 Power Block - CSD87333Q3DT - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Power Supply Chip >> DC-DC Converters - IR3599MTRPBF - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details