Win Source Part Number: 1351228-UWS-5/10-Q48
Category: Power Supplies - Board Mount - DC DC Converters
Series: UWS
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tray
Size / Dimension: 1.31" L x 0.91" W x 0.36" H (33.3mm x 23.1mm x 9.1mm)
Applications: ITE (Commercial)
Standard Package: 128
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/16 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: UWS-5
Module DC-DC 48VIN 1-OUT 5V 10A 50W 8-Pin 1/16-Brick T/R/Tray Product overview: UWS-5/10-Q48N-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10A, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 10A, 50W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-UWS-5/10-Q48N-C can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1351228-UWS-5/10-Q48N-C | 922-UWS-5/10-Q48N-C | UWS-5/10-Q48N-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 5V 10A 50W DC-DC Converter IC | DC to DC Converter |
| Package Type | DIP; Other; Tray | Other; Tape and Reel|Tray |