Win Source Part Number: 1041530-UWS-12/4.5-Q
Category: Power Supplies - Board Mount>DC DC Converters
Series: UWS
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 200
Mounting: SMD (SMT)
Power (Watts): 54 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 4.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 91%
Package / Case: 8-SMD Module, 1/16 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.31" L x 0.91" W x 0.36" H (33.3mm x 23.1mm x 9.1mm)
Alternative Parts (Cross-Reference): UWS-3.3/15-Q48NM-C; UEI15-120-Q48NM-C; UEI15-033-Q48NM-C; ATA00B36S-L; ATA00A36S-L;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: UWS-12
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1041530-UWS-12/4.5-Q48PM-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel (TR) |