Murata Power Solutions DC DC Converters UWS-12/4.5-Q48P-C

Description
Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UWS-12/4.5-Q48P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UWS-12/4.5-Q48P-C-ND
DC DC Converters UWS-12/4.5-Q48P-C-ND
Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 54W, 4.5A, 12V; Power Supply Approvals Murata Power Solutions - 65T6559 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 54W, 4.5A, 12V; Power Supply Approvals Murata Power Solutions
65T6559
Dc-Dc Conv, Iso Pol, 1 O/p, 54W, 4.5A, 12V; Power Supply Approvals Murata Power Solutions 65T6559
DC-DC CONV, ISO POL, 1 O/P, 54W, 4.5A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 54W, 4.5A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - UWS-12/4.5-Q48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWS-12/4.5-Q48P-C
Power Supplies - Board Mount - DC DC Converters UWS-12/4.5-Q48P-C
DC DC CONVERTER 12V 54W

DC DC CONVERTER 12V 54W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number UWS-12/4.5-Q48P-C-ND 65T6559 UWS-12/4.5-Q48P-C
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 54W, 4.5A, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details