Murata Power Solutions Power Supplies Board Mount DCDC Converters - UWR-5/8-D48A-C UWR-5/8-D48A-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 938393-UWR-5/8-D48A- C Series: UWR (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 8A 36V - 75V Input Package: Tube Package: 8-DIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Family Name: UWR-5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 938393-UWR-5/8-D48A- C Series: UWR (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 8A 36V - 75V Input Package: Tube Package: 8-DIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Family Name: UWR-5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - UWR-5/8-D48A-C - 938393-UWR-5/8-D48A-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UWR-5/8-D48A-C
938393-UWR-5/8-D48A-C
Power Supplies Board Mount DCDC Converters - UWR-5/8-D48A-C 938393-UWR-5/8-D48A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 938393-UWR-5/8-D48A- C Series: UWR (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 8A 36V - 75V Input Package: Tube Package: 8-DIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Family Name: UWR-5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 938393-UWR-5/8-D48A-C
Series: UWR (15W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 8A 36V - 75V Input
Package: Tube
Package: 8-DIP Module, 7 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: UWR-5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938393-UWR-5/8-D48A-C
Product Name Power Supplies Board Mount DCDC Converters - UWR-5/8-D48A-C
Package Type DIP; Other; 8-DIP Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
DC-DC Converters - 1227463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details