Murata Power Solutions DC DC Converters UWR-5/8-D24A-C

Description
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1925-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1925-5-ND
DC DC Converters 811-1925-5-ND
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Murata Power Solutions - 87K5781 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Murata Power Solutions
87K5781
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Murata Power Solutions 87K5781
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - UWR-5/8-D24A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWR-5/8-D24A-C
Power Supplies - Board Mount - DC DC Converters UWR-5/8-D24A-C
DC DC CONVERTER 5V 40W

DC DC CONVERTER 5V 40W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1925-5-ND 87K5781 UWR-5/8-D24A-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details