Murata Power Solutions 5V 20W DC-DC Converter IC UWR-5/4000-D48E-C

Description
DC DC CONVERTER 5V 20W Product overview: UWR-5/4000-D48E-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5/4000-D48E- C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 20W Product overview: UWR-5/4000-D48E-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5/4000-D48E- C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 20W DC-DC Converter IC - 132-UWR-5/4000-D48E-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 20W DC-DC Converter IC
132-UWR-5/4000-D48E-C
5V 20W DC-DC Converter IC 132-UWR-5/4000-D48E-C
DC DC CONVERTER 5V 20W Product overview: UWR-5/4000-D48E-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5/4000-D48E- C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 20W Product overview: UWR-5/4000-D48E-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5/4000-D48E-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - UWR-5/4000-D48E-C - 811416-UWR-5/4000-D48E-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UWR-5/4000-D48E-C
811416-UWR-5/4000-D48E-C
Power Supplies Board Mount DCDC Converters - UWR-5/4000-D48E-C 811416-UWR-5/4000-D48E-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 811416-UWR-5/4000-D4 8E-C Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Power (Watts): 20W Voltage - Isolation: 1.5kV Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 36V Voltage - Output 1: 5V Efficiency: 86% Temperature Range - Operating: -40°C ~ 65°C Dimension: 2.00" L x 2.00" W x 0.45" H (50.8mm x 50.8mm x 11.4mm) Maximum Input Voltage: 72V Manufacturer Package: 8-DIP Module, 6 Leads Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 811416-UWR-5/4000-D48E-C
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 20W
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 36V
Voltage - Output 1: 5V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 2.00" L x 2.00" W x 0.45" H (50.8mm x 50.8mm x 11.4mm)
Maximum Input Voltage: 72V
Manufacturer Package: 8-DIP Module, 6 Leads
Current - Output (Maximum): 4A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-UWR-5/4000-D48E-C 811416-UWR-5/4000-D48E-C
Product Name 5V 20W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - UWR-5/4000-D48E-C
Package Type Other; Tube DIP; Other; 8-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data