Murata Power Solutions Power Supplies Board Mount DCDC Converters - UWR-5/4000-D48A-C UWR-5/4000-D48A-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798943-UWR-5/4000-D4 8A-C Series: UWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 65°C Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 20W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Family Name: UWR Categories: Power Supplies - Board Mount Dimension: 2.00" L x 2.00" W x 0.45" H (50.8mm x 50.8mm x 11.4mm) Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): DFA20E48S5G; DFA20E48S5; LW020A81; RP15-4805SOF/N-R; Introduction Date: February 28, 2008 Country of Origin: China, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798943-UWR-5/4000-D4 8A-C Series: UWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 65°C Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 20W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Family Name: UWR Categories: Power Supplies - Board Mount Dimension: 2.00" L x 2.00" W x 0.45" H (50.8mm x 50.8mm x 11.4mm) Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): DFA20E48S5G; DFA20E48S5; LW020A81; RP15-4805SOF/N-R; Introduction Date: February 28, 2008 Country of Origin: China, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UWR-5/4000-D48A-C
798943-UWR-5/4000-D48A-C
Power Supplies Board Mount DCDC Converters - UWR-5/4000-D48A-C 798943-UWR-5/4000-D48A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798943-UWR-5/4000-D4 8A-C Series: UWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 65°C Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 20W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Family Name: UWR Categories: Power Supplies - Board Mount Dimension: 2.00" L x 2.00" W x 0.45" H (50.8mm x 50.8mm x 11.4mm) Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): DFA20E48S5G; DFA20E48S5; LW020A81; RP15-4805SOF/N-R; Introduction Date: February 28, 2008 Country of Origin: China, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 798943-UWR-5/4000-D48A-C
Series: UWR
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 65°C
Package: 8-DIP Module, 6 Leads
Applications: ITE (Commercial)
Power (Watts): 20W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 84%
Family Name: UWR
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 2.00" W x 0.45" H (50.8mm x 50.8mm x 11.4mm)
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): DFA20E48S5G; DFA20E48S5; LW020A81; RP15-4805SOF/N-R;
Introduction Date: February 28, 2008
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-1905-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1905-5-ND
DC DC Converters 811-1905-5-ND
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Murata Power Solutions - 87K5775 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Murata Power Solutions
87K5775
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Murata Power Solutions 87K5775
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - UWR-5/4000-D48A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWR-5/4000-D48A-C
Power Supplies - Board Mount - DC DC Converters UWR-5/4000-D48A-C
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 798943-UWR-5/4000-D48A-C 811-1905-5-ND 87K5775 UWR-5/4000-D48A-C
Product Name Power Supplies Board Mount DCDC Converters - UWR-5/4000-D48A-C DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details