Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 813665-UWR-5/3000-D2
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 1.00" W x 0.48" H (50.8mm x 25.4mm x 12.1mm)
Maximum Input Voltage: 36V
Manufacturer Package: 6-DIP Module, 4 Leads
Current - Output (Maximum): 3A
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 1 (Unlimited)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 813665-UWR-5/3000-D24A-C | UWR-5/3000-D24A-C |
| Product Name | Power Supplies Board Mount DCDC Converters - UWR-5/3000-D24A-C | DC to DC Converter |
| Package Type | DIP; Other; 6-DIP Module, 4 Leads |