Murata Power Solutions DC DC Converters UWR-5/3000-D12A-C

Description
Isolated Module DC DC Converter 1 Output 5V 3A 10V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 10V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3414-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3414-5-ND
DC DC Converters 811-3414-5-ND
Isolated Module DC DC Converter 1 Output 5V 3A 10V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 3A 10V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWR-5/3000-D12A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWR-5/3000-D12A-C
Power Supplies - Board Mount - DC DC Converters UWR-5/3000-D12A-C
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Murata Power Solutions - 25R6697 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Murata Power Solutions
25R6697
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Murata Power Solutions 25R6697
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3414-5-ND UWR-5/3000-D12A-C 25R6697
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 10.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSA-60024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 25 amps
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-100-12-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 7.5 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details