Murata Power Solutions 5.2V 7W DC-DC Converter IC UWR-5.2/1500-D5A-C

Description
DC DC CONVERTER 5.2V 7W Product overview: UWR-5.2/1500-D5A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 7W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 7W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5.2/1500-D5A -C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5.2V 7W Product overview: UWR-5.2/1500-D5A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 7W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 7W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5.2/1500-D5A -C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.2V 7W DC-DC Converter IC - 132-UWR-5.2/1500-D5A-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.2V 7W DC-DC Converter IC
132-UWR-5.2/1500-D5A-C
5.2V 7W DC-DC Converter IC 132-UWR-5.2/1500-D5A-C
DC DC CONVERTER 5.2V 7W Product overview: UWR-5.2/1500-D5A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 7W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 7W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5.2/1500-D5A -C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5.2V 7W Product overview: UWR-5.2/1500-D5A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 7W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 7W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5.2/1500-D5A-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1103560-UWR-5.2/1500-D5A-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1103560-UWR-5.2/1500-D5A-C
Power Supplies - Board Mount - DC DC Converters 1103560-UWR-5.2/1500-D5A-C
Win Source Part Number: 1103560-UWR-5.2/1500 -D5A-C Category: Power Supplies - Board Mount>DC DC Converters Series: UWR (15W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 96 Power (Watts): 7 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 4.7V Voltage - Input (Max): 7.25V Voltage - Output 1: 5.2V Efficiency: 76% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm) Alternative Parts (Cross-Reference): UWR-5/1600-D5A-C; UWR-12/665-D5A-C; MEV1S0505DC; REC6-0505SRW/R8/A; REC3.5-0505SRW/R10/A UWR521500D5AC; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1923-5,UWR521500 D5AC Base Product Number: UWR-5.2 Product Status: Obsolete

Win Source Part Number: 1103560-UWR-5.2/1500-D5A-C
Category: Power Supplies - Board Mount>DC DC Converters
Series: UWR (15W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 96
Power (Watts): 7 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 4.7V
Voltage - Input (Max): 7.25V
Voltage - Output 1: 5.2V
Efficiency: 76%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Alternative Parts (Cross-Reference): UWR-5/1600-D5A-C; UWR-12/665-D5A-C; MEV1S0505DC; REC6-0505SRW/R8/A; REC3.5-0505SRW/R10/AUWR521500D5AC;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1923-5,UWR521500D5AC
Base Product Number: UWR-5.2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-UWR-5.2/1500-D5A-C 1103560-UWR-5.2/1500-D5A-C
Product Name 5.2V 7W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1143IJS-1.2-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Buck Step-Down DC-DC Converter IC - 750-CHL8103-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details