Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 798942-UWR-5/1800-D4
Series: UWR
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C
Package: 5-DIP Module
Applications: ITE (Commercial)
Power (Watts): 9W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 81%
Family Name: UWR-5/1800-D48
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 1.8A
Introduction Date: August 15, 2008
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 5V 1.8A 18V - 75V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 9W, 1.8A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.8A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 5V 9W
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 798942-UWR-5/1800-D48A-C | 811-1919-5-ND | 87K5754 | UWR-5/1800-D48A-C |
| Product Name | Power Supplies Board Mount DCDC Converters - UWR-5/1800-D48A-C | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 9W, 1.8A, 5V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Number of Outputs | 1 # | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 1.8 amps | 1.8 amps |