Murata Power Solutions 5V 8W DC-DC Converter IC UWR-5/1600-D5A-C

Description
DC DC CONVERTER 5V 8W Product overview: UWR-5/1600-D5A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5/1600-D5A-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 8W Product overview: UWR-5/1600-D5A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5/1600-D5A-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 8W DC-DC Converter IC - 132-UWR-5/1600-D5A-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 8W DC-DC Converter IC
132-UWR-5/1600-D5A-C
5V 8W DC-DC Converter IC 132-UWR-5/1600-D5A-C
DC DC CONVERTER 5V 8W Product overview: UWR-5/1600-D5A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5/1600-D5A-C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 8W Product overview: UWR-5/1600-D5A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWR-5/1600-D5A-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - UWR-5/1600-D5A-C - 813966-UWR-5/1600-D5A-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UWR-5/1600-D5A-C
813966-UWR-5/1600-D5A-C
Power Supplies Board Mount DCDC Converters - UWR-5/1600-D5A-C 813966-UWR-5/1600-D5A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 813966-UWR-5/1600-D5 A-C Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Power (Watts): 8W Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 4.7V Voltage - Output 1: 5V Efficiency: 76% Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm) Maximum Input Voltage: 7.25V Manufacturer Package: 5-DIP Module Current - Output (Maximum): 1.6A Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 1 (Unlimited)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 813966-UWR-5/1600-D5A-C
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 8W
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 4.7V
Voltage - Output 1: 5V
Efficiency: 76%
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Maximum Input Voltage: 7.25V
Manufacturer Package: 5-DIP Module
Current - Output (Maximum): 1.6A
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-UWR-5/1600-D5A-C 813966-UWR-5/1600-D5A-C
Product Name 5V 8W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - UWR-5/1600-D5A-C
Package Type Other; Tube DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data