Murata Power Solutions DC DC Converters UWR-5/1600-D5A-C

Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 4.7V - 7.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 4.7V - 7.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1918-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1918-5-ND
DC DC Converters 811-1918-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 4.7V - 7.25V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 4.7V - 7.25V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWR-5/1600-D5A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWR-5/1600-D5A-C
Power Supplies - Board Mount - DC DC Converters UWR-5/1600-D5A-C
DC DC CONVERTER 5V 8W

DC DC CONVERTER 5V 8W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.6A, 5V; Power Supply Approvals Murata Power Solutions - 87K5753 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.6A, 5V; Power Supply Approvals Murata Power Solutions
87K5753
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.6A, 5V; Power Supply Approvals Murata Power Solutions 87K5753
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 1.6A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 1.6A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1918-5-ND UWR-5/1600-D5A-C 87K5753
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.6A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 4.7 to 7.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 303S-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2448N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 48 amps
View Details