Murata Power Solutions Power Supplies Board Mount DCDC Converters - UWR-5/1000-D24-C UWR-5/1000-D24-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798941-UWR-5/1000-D2 4-C Series: UWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5.2V Efficiency: 75% Family Name: UWR-5/1000-D24 Categories: Power Supplies - Board Mount Dimension: 1.00" L x 1.00" W x 0.45" H (25.4mm x 25.4mm x 11.4mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): PXD15-24S05; 48 IPS6-05-TC; PT6121S; AM6TIW-2405S-RZ; Introduction Date: June 26, 2007 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798941-UWR-5/1000-D2 4-C Series: UWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5.2V Efficiency: 75% Family Name: UWR-5/1000-D24 Categories: Power Supplies - Board Mount Dimension: 1.00" L x 1.00" W x 0.45" H (25.4mm x 25.4mm x 11.4mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): PXD15-24S05; 48 IPS6-05-TC; PT6121S; AM6TIW-2405S-RZ; Introduction Date: June 26, 2007 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UWR-5/1000-D24-C
798941-UWR-5/1000-D24-C
Power Supplies Board Mount DCDC Converters - UWR-5/1000-D24-C 798941-UWR-5/1000-D24-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798941-UWR-5/1000-D2 4-C Series: UWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5.2V Efficiency: 75% Family Name: UWR-5/1000-D24 Categories: Power Supplies - Board Mount Dimension: 1.00" L x 1.00" W x 0.45" H (25.4mm x 25.4mm x 11.4mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): PXD15-24S05; 48 IPS6-05-TC; PT6121S; AM6TIW-2405S-RZ; Introduction Date: June 26, 2007 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 798941-UWR-5/1000-D24-C
Series: UWR
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 60°C
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 5W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5.2V
Efficiency: 75%
Family Name: UWR-5/1000-D24
Categories: Power Supplies - Board Mount
Dimension: 1.00" L x 1.00" W x 0.45" H (25.4mm x 25.4mm x 11.4mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): PXD15-24S05; 48 IPS6-05-TC; PT6121S; AM6TIW-2405S-RZ;
Introduction Date: June 26, 2007
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-1914-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1914-5-ND
DC DC Converters 811-1914-5-ND
Isolated Module DC DC Converter 1 Output 5.2V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5.2V 1A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWR-5/1000-D24-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWR-5/1000-D24-C
Power Supplies - Board Mount - DC DC Converters UWR-5/1000-D24-C
DC DC CONVERTER 5.2V 5W

DC DC CONVERTER 5.2V 5W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 798941-UWR-5/1000-D24-C 811-1914-5-ND UWR-5/1000-D24-C
Product Name Power Supplies Board Mount DCDC Converters - UWR-5/1000-D24-C DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details