Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 938389-UWR-30378
Features: DC DC Converter Output - Input
Package: Bulk
Part Status: Obsolete
Family Name: UWR-303
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 938389-UWR-30378 |
| Product Name | Power Supplies Board Mount DCDC Converters - UWR-30378 |
| Package Type | Other; Bulk |