Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 938388-UWR-3.3/9-D48
Series: UWR (15W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 36V - 75V Input
Package: Tube
Package: 8-DIP Module, 7 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: UWR-3.3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 938388-UWR-3.3/9-D48A-C |
| Product Name | Power Supplies Board Mount DCDC Converters - UWR-3.3/9-D48A-C |
| Package Type | DIP; Other; 8-DIP Module, 7 Leads |