Murata Power Solutions DC DC Converters UWR-3.3/4250-D12A-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.25A 10V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.25A 10V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3413-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3413-5-ND
DC DC Converters 811-3413-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.25A 10V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.25A 10V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWR-3.3/4250-D12A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWR-3.3/4250-D12A-C
Power Supplies - Board Mount - DC DC Converters UWR-3.3/4250-D12A-C
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.25A, 3.3V; Power Supply Approvals Murata Power Solutions - 25R6696 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.25A, 3.3V; Power Supply Approvals Murata Power Solutions
25R6696
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.25A, 3.3V; Power Supply Approvals Murata Power Solutions 25R6696
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4.25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.25A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4.25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.25A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3413-5-ND UWR-3.3/4250-D12A-C 25R6696
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.25A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4.25 amps 4.25 amps
DC Input Voltage 10.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Led Driver, Dc-Dc, Cc, 350Ma, 36V, 26W; Power Supply Approvals Triad Magnetics - 45P2900 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 36.0 volts
DC Output Current 0.3500 amps
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details