Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103559-UWR-15/600-D
Length: 50.8 mm
Mounting: SMD (SMT)
Isolation: Isolated
Power Rating: 9 W
Number of Pins: 5
Isolation Voltage: 1.5 kV
Number of Outputs: 1
Output Current: 600 mA
Voltage - Output 1: 15 V
Output Power: 9 W
Output Voltage: 15 V
Categories: OEM Parts(T-Z)
Case / Package: Module
Alternative Parts (Cross-Reference): AM10EW-4815SH30-NZ;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 25.4 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Current - Output 1: 600 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103559-UWR-15/600-D48A-C |
| Product Name | OEM Parts - OEM Parts (T - Z) - UWR-15/600-D48A-C |