Isolated Module DC DC Converter 1 Output 15V 335mA 18V - 36V Input
DC DC CONVERTER 15V 5W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-1913-5-ND | UWR-15/335-D24-C |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) |
| DC Output Current | 0.3350 amps |