Murata Power Solutions Power Supplies Board Mount DCDC Converters - UWR-12/830-D12A-C UWR-12/830-D12A-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798940-UWR-12/830-D1 2A-C Series: UWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 10W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 84% Family Name: UWR-12/830-D12 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm) Input Voltage MIN: 9V Voltage Input MAX: 18V Current - Output (Maximum): 830mA Alternative Parts (Cross-Reference): SPM15-120-Q12-C; Introduction Date: August 15, 2008 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798940-UWR-12/830-D1 2A-C Series: UWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 10W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 84% Family Name: UWR-12/830-D12 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm) Input Voltage MIN: 9V Voltage Input MAX: 18V Current - Output (Maximum): 830mA Alternative Parts (Cross-Reference): SPM15-120-Q12-C; Introduction Date: August 15, 2008 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UWR-12/830-D12A-C
798940-UWR-12/830-D12A-C
Power Supplies Board Mount DCDC Converters - UWR-12/830-D12A-C 798940-UWR-12/830-D12A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798940-UWR-12/830-D1 2A-C Series: UWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 10W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 84% Family Name: UWR-12/830-D12 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm) Input Voltage MIN: 9V Voltage Input MAX: 18V Current - Output (Maximum): 830mA Alternative Parts (Cross-Reference): SPM15-120-Q12-C; Introduction Date: August 15, 2008 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 798940-UWR-12/830-D12A-C
Series: UWR
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C
Package: 5-DIP Module
Applications: ITE (Commercial)
Power (Watts): 10W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Efficiency: 84%
Family Name: UWR-12/830-D12
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Input Voltage MIN: 9V
Voltage Input MAX: 18V
Current - Output (Maximum): 830mA
Alternative Parts (Cross-Reference): SPM15-120-Q12-C;
Introduction Date: August 15, 2008
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 798940-UWR-12/830-D12A-C
Product Name Power Supplies Board Mount DCDC Converters - UWR-12/830-D12A-C
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 4U Programmable DC Power - hea7002-ea-psb-10920-125-4u-wc-30000w-32221 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details