Murata Power Solutions DC DC Converters UWR-12/750-D48A-C

Description
Isolated Module DC DC Converter 1 Output 12V 750mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 750mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1916-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1916-5-ND
DC DC Converters 811-1916-5-ND
Isolated Module DC DC Converter 1 Output 12V 750mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 750mA 18V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UWR-12/750-D48A-C
798939-UWR-12/750-D48A-C
Power Supplies Board Mount DCDC Converters - UWR-12/750-D48A-C 798939-UWR-12/750-D48A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798939-UWR-12/750-D4 8A-C Series: UWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 9W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 82.5% Family Name: UWR-12/750-D48 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm) Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 750mA Alternative Parts (Cross-Reference): SW001A2B9Z; LES015ZH-3; SW001A2B; SW001A2B9; Introduction Date: March 19, 2009 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 798939-UWR-12/750-D48A-C
Series: UWR
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C
Package: 5-DIP Module
Applications: ITE (Commercial)
Power (Watts): 9W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Efficiency: 82.5%
Family Name: UWR-12/750-D48
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 750mA
Alternative Parts (Cross-Reference): SW001A2B9Z; LES015ZH-3; SW001A2B; SW001A2B9;
Introduction Date: March 19, 2009
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWR-12/750-D48A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWR-12/750-D48A-C
Power Supplies - Board Mount - DC DC Converters UWR-12/750-D48A-C
DC DC CONVERTER 12V 9W

DC DC CONVERTER 12V 9W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1916-5-ND 798939-UWR-12/750-D48A-C UWR-12/750-D48A-C
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - UWR-12/750-D48A-C Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details