Isolated Module DC DC Converter 1 Output 12V 665mA 4.7V - 7.25V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 396897-UWR-12/665-D5
Packaging: Tube/Rail
Type: Isolated Module
Applications: ITE (Commercial)
Mounting: Through Hole
Power (Watts): 8W
Isolation Voltage: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 665mA
Efficiency: 78%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 70°C
Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Maximum Input Voltage: 7.25V
Minimum Input Voltage: 4.7V
Nominal Output Voltage 1: 12V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 665mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 12V 8W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1915-5-ND | 396897-UWR-12/665-D5A | 87K5686 | UWR-12/665-D5A-C |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - UWR-12/665-D5A-C | Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | ||
| DC Output Current | 0.6650 amps | 0.6650 amps | 0.6650 amps | |
| DC Input Voltage | 4.7 to 7.2 volts |