Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 938384-UWR-12/1650-D
Series: UWR (15W)
Operating Temperature Range: -40°C ~ 65°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 1.65A 18V - 75V Input
Package: Tube
Package: 8-DIP Module, 6 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: UWR-12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 938384-UWR-12/1650-D48A-C |
| Product Name | Power Supplies Board Mount DCDC Converters - UWR-12/1650-D48A-C |
| Package Type | DIP; Other; 8-DIP Module, 6 Leads |