Murata Power Solutions Power Supplies - Board Mount DC DC Converters UWR-12/1650-D12A-C

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Power Solutions Inc. Category: Power Supplies - Board Mount DC DC Converters Series: UWR (15W) Package: Tube Product Status: Obsolete Type: Isolated Module Voltage - Input (Max): 36V Applications: ITE (Commercial) Voltage - Isolation: 1.5 kV
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Power Solutions Inc. Category: Power Supplies - Board Mount DC DC Converters Series: UWR (15W) Package: Tube Product Status: Obsolete Type: Isolated Module Voltage - Input (Max): 36V Applications: ITE (Commercial) Voltage - Isolation: 1.5 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Power Solutions Inc. Category: Power Supplies - Board Mount DC DC Converters Series: UWR (15W) Package: Tube Product Status: Obsolete Type: Isolated Module Voltage - Input (Max): 36V Applications: ITE (Commercial) Voltage - Isolation: 1.5 kV

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: UWR (15W)
Package: Tube
Product Status: Obsolete
Type: Isolated Module
Voltage - Input (Max): 36V
Applications: ITE (Commercial)
Voltage - Isolation: 1.5 kV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details