Murata Power Solutions DC DC Converters UWR-12/1650-D12A-C

Description
Isolated Module DC DC Converter 1 Output 12V 1.65A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.65A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1907-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1907-5-ND
DC DC Converters 811-1907-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.65A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.65A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWR-12/1650-D12A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWR-12/1650-D12A-C
Power Supplies - Board Mount - DC DC Converters UWR-12/1650-D12A-C
DC DC CONVERTER 12V 19W

DC DC CONVERTER 12V 19W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.65A, 12V; Power Supply Approvals Murata Power Solutions - 87K5680 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.65A, 12V; Power Supply Approvals Murata Power Solutions
87K5680
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.65A, 12V; Power Supply Approvals Murata Power Solutions 87K5680
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 1.65A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.65A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 1.65A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.65A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1907-5-ND UWR-12/1650-D12A-C 87K5680
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.65A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Current 1.65 amps 1.65 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details