Murata Power Solutions Power Supplies - Board Mount - DC DC Converters UWR-12/1250-D12A-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1336447-UWR-12/1250- D12A-C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 2.00" L x 1.00" W x 0.48" H (50.8mm x 25.4mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 96 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 10V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1901-5,UWR121250 D12AC Base Product Number: UWR-12 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1336447-UWR-12/1250- D12A-C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 2.00" L x 1.00" W x 0.48" H (50.8mm x 25.4mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 96 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 10V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1901-5,UWR121250 D12AC Base Product Number: UWR-12 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336447-UWR-12/1250-D12A-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336447-UWR-12/1250-D12A-C
Power Supplies - Board Mount - DC DC Converters 1336447-UWR-12/1250-D12A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1336447-UWR-12/1250- D12A-C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 2.00" L x 1.00" W x 0.48" H (50.8mm x 25.4mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 96 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 10V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1901-5,UWR121250 D12AC Base Product Number: UWR-12 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1336447-UWR-12/1250-D12A-C
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 2.00" L x 1.00" W x 0.48" H (50.8mm x 25.4mm x 12.2mm)
Applications: ITE (Commercial)
Standard Package: 96
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 10V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1901-5,UWR121250D12AC
Base Product Number: UWR-12
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336447-UWR-12/1250-D12A-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 45 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details