Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions UWQ-12/20-T48PBS-C

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions - 41X4028 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions
41X4028
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions 41X4028
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41X4028
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233558 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
View Details