Murata Power Solutions DC DC Converters UWQ-12/20-T48PB-C

Description
Isolated Module DC DC Converter 1 Output 12V 20A 18V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 20A 18V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2968-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2968-ND
DC DC Converters 811-2968-ND
Isolated Module DC DC Converter 1 Output 12V 20A 18V - 60V Input

Isolated Module DC DC Converter 1 Output 12V 20A 18V - 60V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWQ-12/20-T48PB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWQ-12/20-T48PB-C
Power Supplies - Board Mount - DC DC Converters UWQ-12/20-T48PB-C
DC DC CONVERTER 12V 240W

DC DC CONVERTER 12V 240W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions - 41X4027 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions
41X4027
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions 41X4027
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2968-ND UWQ-12/20-T48PB-C 41X4027
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data