Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions UWQ-12/20-T48NS-C

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions - 41X4023 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions
41X4023
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions 41X4023
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41X4023
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details