Murata Power Solutions DC DC Converters UWQ-12/17-Q48PTB9-C

Description
Isolated Module DC DC Converter 1 Output 12V 17A 18V - 80V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 17A 18V - 80V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UWQ-12/17-Q48PTB9-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UWQ-12/17-Q48PTB9-C-ND
DC DC Converters UWQ-12/17-Q48PTB9-C-ND
Isolated Module DC DC Converter 1 Output 12V 17A 18V - 80V Input

Isolated Module DC DC Converter 1 Output 12V 17A 18V - 80V Input

Buy Now Datasheet
Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions - 56W4262 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions
56W4262
Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions 56W4262
DC-DC CONV, DOSA, 1 O/P, 12V, 17A, 204W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, DOSA, 1 O/P, 12V, 17A, 204W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number UWQ-12/17-Q48PTB9-C-ND 56W4262
Product Name DC DC Converters Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 17 amps 17 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details