Murata Power Solutions Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions UWQ-12/17-Q48PTB-C

Description
DC-DC CONV, DOSA, 1 O/P, 12V, 17A, 204W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONV, DOSA, 1 O/P, 12V, 17A, 204W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions - 56W4261 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions
56W4261
Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions 56W4261
DC-DC CONV, DOSA, 1 O/P, 12V, 17A, 204W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, DOSA, 1 O/P, 12V, 17A, 204W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56W4261
Product Name Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details