Murata Power Solutions Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions UWE-5/24-Q12P-C

Description
DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions - 42AH1008 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions
42AH1008
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions 42AH1008
DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AH1008
Product Name Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227594 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details