Murata Power Solutions Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions UWE-5/24-Q12N-C

Description
DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions - 42AH1006 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions
42AH1006
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions 42AH1006
DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AH1006
Product Name Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; Programmable Power Supply; AC/DC Converter; High Voltage
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details