Murata Power Solutions DC DC Converters UWE-5/20-Q48PB-C

Description
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UWE-5/20-Q48PB-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UWE-5/20-Q48PB-C-ND
DC DC Converters UWE-5/20-Q48PB-C-ND
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 20A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions - 94T6811 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions
94T6811
Dc-Dc Conv, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions 94T6811
DC-DC CONV, ISO POL, 1 O/P, 100W, 20A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 100W, 20A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number UWE-5/20-Q48PB-C-ND 94T6811
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DC-DC Converters - CC6-1212SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSB-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
3 suppliers