Murata Power Solutions DC DC Converters UWE-24/5-Q12PB-C

Description
Isolated Module DC DC Converter 1 Output 24V 5A 9V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 24V 5A 9V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions UWE-24/5-Q12 is a DC-DC converter designed for applications requiring a single output of 24V at a maximum current of 5A. It operates within a wide input voltage range of 9-36V, making it suitable for various applications including battery backup and telecom systems. The converter features high efficiency, achieving up to 92% at nominal conditions, and is capable of delivering up to 120 Watts of total output power. This model includes several protective features such as over temperature protection (OTP), over current protection (OCP), and over voltage protection (OVP), ensuring reliable operation. It also offers 2250Vdc input/output isolation, which enhances safety in sensitive applications. The operating temperature range is from -40°C to 85°C, allowing for use in harsh environments. The UWE-24/5-Q12 is RoHS compliant and adheres to various safety standards, including UL 60950-1 and EN 60950-1. It is available in an eighth-brick DOSA-compatible package, which facilitates integration into existing designs. The output voltage can be trimmed within ±10% of the nominal value, providing flexibility for specific application requirements.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions UWE-24/5-Q12 is a DC-DC converter designed for applications requiring a single output of 24V at a maximum current of 5A. It operates within a wide input voltage range of 9-36V, making it suitable for various applications including battery backup and telecom systems. The converter features high efficiency, achieving up to 92% at nominal conditions, and is capable of delivering up to 120 Watts of total output power. This model includes several protective features such as over temperature protection (OTP), over current protection (OCP), and over voltage protection (OVP), ensuring reliable operation. It also offers 2250Vdc input/output isolation, which enhances safety in sensitive applications. The operating temperature range is from -40°C to 85°C, allowing for use in harsh environments. The UWE-24/5-Q12 is RoHS compliant and adheres to various safety standards, including UL 60950-1 and EN 60950-1. It is available in an eighth-brick DOSA-compatible package, which facilitates integration into existing designs. The output voltage can be trimmed within ±10% of the nominal value, providing flexibility for specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-UWE-24/5-Q12PB-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-UWE-24/5-Q12PB-C-ND
DC DC Converters 811-UWE-24/5-Q12PB-C-ND
Isolated Module DC DC Converter 1 Output 24V 5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 5A Rohs Compliant Murata Power Solutions - 69AH9319 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 5A Rohs Compliant Murata Power Solutions
69AH9319
Dc-Dc Converter, 1 O/p, 24V, 5A Rohs Compliant Murata Power Solutions 69AH9319
DC-DC CONVERTER, 1 O/P, 24V, 5A ROHS COMPLIANT: YES

DC-DC CONVERTER, 1 O/P, 24V, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-UWE-24/5-Q12PB-C-ND 69AH9319
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 5A Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details