Murata Power Solutions DC DC Converters UWE-24/3-Q12PB-C

Description
Isolated Module DC DC Converter 1 Output 24V 3A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2236-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2236-5-ND
DC DC Converters 811-2236-5-ND
Isolated Module DC DC Converter 1 Output 24V 3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 3A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-24/3-Q12PB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-24/3-Q12PB-C
Power Supplies - Board Mount - DC DC Converters UWE-24/3-Q12PB-C
DC DC CONVERTER 24V 72W

DC DC CONVERTER 24V 72W

Supplier's Site
Dc-Dc Converter, 24V, 3A; No. Of Outputs Murata Power Solutions - 59AC8050 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3A; No. Of Outputs Murata Power Solutions
59AC8050
Dc-Dc Converter, 24V, 3A; No. Of Outputs Murata Power Solutions 59AC8050
DC-DC CONVERTER, 24V, 3A; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3A; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 3A; Power Supply Approvals Murata Power Solutions - 25R9618 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3A; Power Supply Approvals Murata Power Solutions
25R9618
Dc-Dc Converter, 24V, 3A; Power Supply Approvals Murata Power Solutions 25R9618
DC-DC CONVERTER, 24V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:72W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:72W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2236-5-ND UWE-24/3-Q12PB-C 59AC8050
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 3A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP80-125 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 15000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers