Murata Power Solutions DC DC Converters UWE-15/5-Q12PB-C

Description
Isolated Module DC DC Converter 1 Output 15V 5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2235-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2235-5-ND
DC DC Converters 811-2235-5-ND
Isolated Module DC DC Converter 1 Output 15V 5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 5A; No. Of Outputs Murata Power Solutions - 59AC8046 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 5A; No. Of Outputs Murata Power Solutions
59AC8046
Dc-Dc Converter, 15V, 5A; No. Of Outputs Murata Power Solutions 59AC8046
DC-DC CONVERTER, 15V, 5A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 5A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2235-5-ND 59AC8046
Product Name DC DC Converters Dc-Dc Converter, 15V, 5A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data