Murata Power Solutions DC DC Converters UWE-12/6-Q12PB-C

Description
Isolated Module DC DC Converter 1 Output 12V 6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2233-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2233-5-ND
DC DC Converters 811-2233-5-ND
Isolated Module DC DC Converter 1 Output 12V 6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 6A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-12/6-Q12PB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-12/6-Q12PB-C
Power Supplies - Board Mount - DC DC Converters UWE-12/6-Q12PB-C
DC DC CONVERTER 12V 72W

DC DC CONVERTER 12V 72W

Supplier's Site
Dc-Dc Converter, 12V, 6A; Power Supply Approvals Murata Power Solutions - 25R9612 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 6A; Power Supply Approvals Murata Power Solutions
25R9612
Dc-Dc Converter, 12V, 6A; Power Supply Approvals Murata Power Solutions 25R9612
DC-DC CONVERTER, 12V, 6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:72W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:72W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 6A; No. Of Outputs Murata Power Solutions - 59AC8042 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 6A; No. Of Outputs Murata Power Solutions
59AC8042
Dc-Dc Converter, 12V, 6A; No. Of Outputs Murata Power Solutions 59AC8042
DC-DC CONVERTER, 12V, 6A; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 6A; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2233-5-ND UWE-12/6-Q12PB-C 25R9612
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 6A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details