Murata Power Solutions DC DC Converters UWE-12/6-Q12P-C

Description
Isolated Module DC DC Converter 1 Output 12V 6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2225-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2225-5-ND
DC DC Converters 811-2225-5-ND
Isolated Module DC DC Converter 1 Output 12V 6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 6A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 72W, 6A, 12V; Power Supply Approvals Murata Power Solutions - 09P1058 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 72W, 6A, 12V; Power Supply Approvals Murata Power Solutions
09P1058
Dc-Dc Conv, Iso Pol, 1 O/p, 72W, 6A, 12V; Power Supply Approvals Murata Power Solutions 09P1058
DC-DC CONV, ISO POL, 1 O/P, 72W, 6A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:72W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 72W, 6A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:72W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-12/6-Q12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-12/6-Q12P-C
Power Supplies - Board Mount - DC DC Converters UWE-12/6-Q12P-C
DC DC CONVERTER 12V 72W

DC DC CONVERTER 12V 72W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2225-5-ND 09P1058 UWE-12/6-Q12P-C
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 72W, 6A, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details